L-com, Inc. EtherWAN Commercial Ethernet Switch 10/100TX PoE 8-Ports EW-EX17008

Description
EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more. Features Used to network Ethernet IP devices Built in DIN Rail mounting brackets allow for easy addition to an existing rail Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Factory Automation TMS (Traffic Management Systems) Commercial Ethernet Process Automation
Description
EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more. Features Used to network Ethernet IP devices Built in DIN Rail mounting brackets allow for easy addition to an existing rail Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Factory Automation TMS (Traffic Management Systems) Commercial Ethernet Process Automation

Suppliers

Company
Product
Description
Supplier Links
EtherWAN Commercial Ethernet Switch 10/100TX PoE 8-Ports - EW-EX17008 - L-com, Inc.
North Andover, MA, United States
EtherWAN Commercial Ethernet Switch 10/100TX PoE 8-Ports
EW-EX17008
EtherWAN Commercial Ethernet Switch 10/100TX PoE 8-Ports EW-EX17008
EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more. Features Used to network Ethernet IP devices Built in DIN Rail mounting brackets allow for easy addition to an existing rail Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Factory Automation TMS (Traffic Management Systems) Commercial Ethernet Process Automation

EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more.

Features

  • Used to network Ethernet IP devices
  • Built in DIN Rail mounting brackets allow for easy addition to an existing rail
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer

Application

  • Factory Automation
  • TMS (Traffic Management Systems)
  • Commercial Ethernet
  • Process Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EW-EX17008
Product Name EtherWAN Commercial Ethernet Switch 10/100TX PoE 8-Ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-7710E-2CPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
View Details
12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details