L-com, Inc. 900 MHz Outdoor Ethernet Panel Bridge AVL-AW900XTP-PAIR

Description
The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For point-to-multipoint applications, see the AW900xTP. For complete product specifications and manuals, click on the Downloads tab. Features High RF output power provides maximum foliage and / or wall penetration Includes (2) AX900xTP radios Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Line-of-sight range up to 25 miles
Datasheet
Description
The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For point-to-multipoint applications, see the AW900xTP. For complete product specifications and manuals, click on the Downloads tab. Features High RF output power provides maximum foliage and / or wall penetration Includes (2) AX900xTP radios Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Line-of-sight range up to 25 miles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Outdoor Ethernet Panel Bridge - AVL-AW900XTP-PAIR - L-com, Inc.
North Andover, MA, United States
900 MHz Outdoor Ethernet Panel Bridge
AVL-AW900XTP-PAIR
900 MHz Outdoor Ethernet Panel Bridge AVL-AW900XTP-PAIR
The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For point-to-multipoint applications, see the AW900xTP. For complete product specifications and manuals, click on the Downloads tab. Features High RF output power provides maximum foliage and / or wall penetration Includes (2) AX900xTP radios Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Line-of-sight range up to 25 miles

The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included.
These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.
For point-to-multipoint applications, see the AW900xTP.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • High RF output power provides maximum foliage and / or wall penetration
  • Includes (2) AX900xTP radios
  • Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas
  • 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install
  • Line-of-sight range up to 25 miles
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900XTP-PAIR
Product Name 900 MHz Outdoor Ethernet Panel Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-EC - 103008132 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
usbLink CN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
5-Port Ethernet Switch; No. Of Ports Advantech - 34M3188 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details