L-com, Inc. 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit AVL-AW58100HTS

Description
The AW58100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Up to 60 Mbps Ethernet data rate to support high resolution cameras
Datasheet
Description
The AW58100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Up to 60 Mbps Ethernet data rate to support high resolution cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit - AVL-AW58100HTS - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit
AVL-AW58100HTS
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit AVL-AW58100HTS
The AW58100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Up to 60 Mbps Ethernet data rate to support high resolution cameras

The AW58100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The antenna in the AW58100HTS is a dual flat panel providing two 90° polarized 23 dBi gain units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.
If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical to and compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Data Security provided by AES encryption
  • Maximum legal transmit power – 1 Watt
  • Rugged outdoor enclosure meets IP66 Standard
  • Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Up to 60 Mbps Ethernet data rate to support high resolution cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58100HTS
Product Name 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details