L-com, Inc. Planet 24 100/1000 SFP Port with 4 10G SFP+ Managed Ethernet Switch MGSW-28240F

Description
The Planet MGSW-28240F Managed Ethernet Switch is specially designed for service providers to quickly and easily deliver service through an Ethernet network. It is equipped with advanced management functions and provides 24 100/1000Mbps dual speed SFP Fiber ports, 4 10Gbps SFP+ Fiber ports, and 4 10/100/1000Mbps TP/SFP combo ports delivered in a rugged strong case. The MGSW-28240F is capable of providing non-blocking switch fabric and wire-speed throughput as high as 128Gbps in the temperature range from -10 to 60 degrees C without any packet loss or CRC errors. It greatly simplifies the task of upgrading the enterprise LAN by catering to increasing bandwidth demands. Features 24 100/1000 SFP ports with 4 shared 10/100/1000 copper RJ45 ports for increased network flexibility AC and Dual 36-60VDC power options RS-232 RJ45 port for management setup 19" rack mountable with a -10C to 60C operating temperature As an authorized Planet reseller, we can bin on RFQs for any Planet part numbers. Contact us to request a non obligatory quote. Application Multiple building LANs Service providers Large, long distance networks
Description
The Planet MGSW-28240F Managed Ethernet Switch is specially designed for service providers to quickly and easily deliver service through an Ethernet network. It is equipped with advanced management functions and provides 24 100/1000Mbps dual speed SFP Fiber ports, 4 10Gbps SFP+ Fiber ports, and 4 10/100/1000Mbps TP/SFP combo ports delivered in a rugged strong case. The MGSW-28240F is capable of providing non-blocking switch fabric and wire-speed throughput as high as 128Gbps in the temperature range from -10 to 60 degrees C without any packet loss or CRC errors. It greatly simplifies the task of upgrading the enterprise LAN by catering to increasing bandwidth demands. Features 24 100/1000 SFP ports with 4 shared 10/100/1000 copper RJ45 ports for increased network flexibility AC and Dual 36-60VDC power options RS-232 RJ45 port for management setup 19" rack mountable with a -10C to 60C operating temperature As an authorized Planet reseller, we can bin on RFQs for any Planet part numbers. Contact us to request a non obligatory quote. Application Multiple building LANs Service providers Large, long distance networks

Suppliers

Company
Product
Description
Supplier Links
Planet 24 100/1000 SFP Port with 4 10G SFP+ Managed Ethernet Switch - MGSW-28240F - L-com, Inc.
North Andover, MA, United States
Planet 24 100/1000 SFP Port with 4 10G SFP+ Managed Ethernet Switch
MGSW-28240F
Planet 24 100/1000 SFP Port with 4 10G SFP+ Managed Ethernet Switch MGSW-28240F
The Planet MGSW-28240F Managed Ethernet Switch is specially designed for service providers to quickly and easily deliver service through an Ethernet network. It is equipped with advanced management functions and provides 24 100/1000Mbps dual speed SFP Fiber ports, 4 10Gbps SFP+ Fiber ports, and 4 10/100/1000Mbps TP/SFP combo ports delivered in a rugged strong case. The MGSW-28240F is capable of providing non-blocking switch fabric and wire-speed throughput as high as 128Gbps in the temperature range from -10 to 60 degrees C without any packet loss or CRC errors. It greatly simplifies the task of upgrading the enterprise LAN by catering to increasing bandwidth demands. Features 24 100/1000 SFP ports with 4 shared 10/100/1000 copper RJ45 ports for increased network flexibility AC and Dual 36-60VDC power options RS-232 RJ45 port for management setup 19" rack mountable with a -10C to 60C operating temperature As an authorized Planet reseller, we can bin on RFQs for any Planet part numbers. Contact us to request a non obligatory quote. Application Multiple building LANs Service providers Large, long distance networks

The Planet MGSW-28240F Managed Ethernet Switch is specially designed for service providers to quickly and easily deliver service through an Ethernet network. It is equipped with advanced management functions and provides 24 100/1000Mbps dual speed SFP Fiber ports, 4 10Gbps SFP+ Fiber ports, and 4 10/100/1000Mbps TP/SFP combo ports delivered in a rugged strong case. The MGSW-28240F is capable of providing non-blocking switch fabric and wire-speed throughput as high as 128Gbps in the temperature range from -10 to 60 degrees C without any packet loss or CRC errors. It greatly simplifies the task of upgrading the enterprise LAN by catering to increasing bandwidth demands.

Features

  • 24 100/1000 SFP ports with 4 shared 10/100/1000 copper RJ45 ports for increased network flexibility
  • AC and Dual 36-60VDC power options
  • RS-232 RJ45 port for management setup
  • 19" rack mountable with a -10C to 60C operating temperature
  • As an authorized Planet reseller, we can bin on RFQs for any Planet part numbers. Contact us to request a non obligatory quote.

Application

  • Multiple building LANs
  • Service providers
  • Large, long distance networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number MGSW-28240F
Product Name Planet 24 100/1000 SFP Port with 4 10G SFP+ Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Managed Industrial Ethernet Switches - INS-8615 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details