L-com, Inc. FIPS 140-2 High Security 2.4 GHz Indoor Wireless Ethernet Radio AVL-AW2400IS

Description
The AW2400iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect to "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features FIPS 140-2 Level 2 Validated Data Security High RF output power provides maximum foliage and/or wall penetration Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install Operates up to 29 access points, each on its own non-overlapping channel with up to 16 clients per access point
Datasheet
Description
The AW2400iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect to "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features FIPS 140-2 Level 2 Validated Data Security High RF output power provides maximum foliage and/or wall penetration Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install Operates up to 29 access points, each on its own non-overlapping channel with up to 16 clients per access point
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIPS 140-2 High Security 2.4 GHz Indoor Wireless Ethernet Radio - AVL-AW2400IS - L-com, Inc.
North Andover, MA, United States
FIPS 140-2 High Security 2.4 GHz Indoor Wireless Ethernet Radio
AVL-AW2400IS
FIPS 140-2 High Security 2.4 GHz Indoor Wireless Ethernet Radio AVL-AW2400IS
The AW2400iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect to "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features FIPS 140-2 Level 2 Validated Data Security High RF output power provides maximum foliage and/or wall penetration Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install Operates up to 29 access points, each on its own non-overlapping channel with up to 16 clients per access point

The AW2400iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect to "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.
Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network.
The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • FIPS 140-2 Level 2 Validated Data Security
  • High RF output power provides maximum foliage and/or wall penetration
  • Remote diagnostics and link analysis with browser interface
  • Does not require an FCC license to operate or install
  • Operates up to 29 access points, each on its own non-overlapping channel with up to 16 clients per access point
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW2400IS
Product Name FIPS 140-2 High Security 2.4 GHz Indoor Wireless Ethernet Radio
Network Equipment Other; FIPS 140-2 High Security 2.4 GHz Indoor Wireless Ethernet Radio
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VAEM-L1-S-M1-25 - Festo Corporation
Specs
Network Equipment Gateway
View Details
4FE+2FE SC Single-mode Unmanaged Ethernet Switch - EKI-2526S-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details