L-com, Inc. Icron USB 2.0 Ranger 2244 4-Port Singlemode Duplex LC USB Extender System (10km Max) ICR2244

Description
Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4 USB 2.0 ports at the REX unit. A standard Duplex LC interface is used for both LEX & REX units. This robust USB fiber extender is also certified for demanding industrial environments and is FCC/CE Class B certified, meets EN-61000 16kV ESD immunity and utilizes a rugged metal enclosure. This LEGACY USB 2.0 Ranger 2244 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2344 to take advantage of improved functionality, interoperability, and pricing. Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kit also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) provides standard 500mA to USB port Power adapter at local unit (LEX) is not required for normal operation. Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 10km over Singlemode Fiber optic cabling. Provides four remote USB 2.0 port(s). Number of devices can be increased using additional USB hubs Duplex Singlemode LC port used for connecting LEX & REX units Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Medical device connectivity POS Security: webcam, access control
Description
Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4 USB 2.0 ports at the REX unit. A standard Duplex LC interface is used for both LEX & REX units. This robust USB fiber extender is also certified for demanding industrial environments and is FCC/CE Class B certified, meets EN-61000 16kV ESD immunity and utilizes a rugged metal enclosure. This LEGACY USB 2.0 Ranger 2244 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2344 to take advantage of improved functionality, interoperability, and pricing. Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kit also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) provides standard 500mA to USB port Power adapter at local unit (LEX) is not required for normal operation. Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 10km over Singlemode Fiber optic cabling. Provides four remote USB 2.0 port(s). Number of devices can be increased using additional USB hubs Duplex Singlemode LC port used for connecting LEX & REX units Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Medical device connectivity POS Security: webcam, access control

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2244 4-Port Singlemode Duplex LC USB Extender System (10km Max) - ICR2244 - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2244 4-Port Singlemode Duplex LC USB Extender System (10km Max)
ICR2244
Icron USB 2.0 Ranger 2244 4-Port Singlemode Duplex LC USB Extender System (10km Max) ICR2244
Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4 USB 2.0 ports at the REX unit. A standard Duplex LC interface is used for both LEX & REX units. This robust USB fiber extender is also certified for demanding industrial environments and is FCC/CE Class B certified, meets EN-61000 16kV ESD immunity and utilizes a rugged metal enclosure. This LEGACY USB 2.0 Ranger 2244 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2344 to take advantage of improved functionality, interoperability, and pricing. Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kit also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) provides standard 500mA to USB port Power adapter at local unit (LEX) is not required for normal operation. Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 10km over Singlemode Fiber optic cabling. Provides four remote USB 2.0 port(s). Number of devices can be increased using additional USB hubs Duplex Singlemode LC port used for connecting LEX & REX units Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Medical device connectivity POS Security: webcam, access control

Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4 USB 2.0 ports at the REX unit. A standard Duplex LC interface is used for both LEX & REX units. This robust USB fiber extender is also certified for demanding industrial environments and is FCC/CE Class B certified, meets EN-61000 16kV ESD immunity and utilizes a rugged metal enclosure.
This LEGACY USB 2.0 Ranger 2244 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2344 to take advantage of improved functionality, interoperability, and pricing.
Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kit also available. Contact your L-com Sales Representative for details.

Features

  • AC power adapter at remote unit (REX) provides standard 500mA to USB port Power adapter at local unit (LEX) is not required for normal operation.
  • Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 10km over Singlemode Fiber optic cabling.
  • Provides four remote USB 2.0 port(s). Number of devices can be increased using additional USB hubs Duplex Singlemode LC port used for connecting LEX & REX units
  • Supports all major operating systems including Windows®, Mac OS®, and Linux®
  • True plug and play, ready to operate right out of the box. No new driver installation required

Application

  • Industrial control
  • Medical device connectivity
  • POS
  • Security: webcam, access control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2244
Product Name Icron USB 2.0 Ranger 2244 4-Port Singlemode Duplex LC USB Extender System (10km Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data