L-com, Inc. IES-Series 6 Port Industrial Ethernet Switch 4x RJ45 10/100/1000TX 2x SFP 1000FX IES-2206G-SFP

Description
L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails IES-2206G-SFP is a 6 port, triple speed, gigabit Industrial Ethernet Switch with 4x 10/100/1000TX RJ45 ports and 2x 1000FX SFP ports Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect Application Factory Automation, Process Control or Process Industry Networking Industrial Ethernet IP enabled devices such as meters, valves or drives SCADA Energy Networks
Description
L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails IES-2206G-SFP is a 6 port, triple speed, gigabit Industrial Ethernet Switch with 4x 10/100/1000TX RJ45 ports and 2x 1000FX SFP ports Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect Application Factory Automation, Process Control or Process Industry Networking Industrial Ethernet IP enabled devices such as meters, valves or drives SCADA Energy Networks

Suppliers

Company
Product
Description
Supplier Links
IES-Series 6 Port Industrial Ethernet Switch 4x RJ45 10/100/1000TX 2x SFP 1000FX - IES-2206G-SFP - L-com, Inc.
North Andover, MA, United States
IES-Series 6 Port Industrial Ethernet Switch 4x RJ45 10/100/1000TX 2x SFP 1000FX
IES-2206G-SFP
IES-Series 6 Port Industrial Ethernet Switch 4x RJ45 10/100/1000TX 2x SFP 1000FX IES-2206G-SFP
L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails IES-2206G-SFP is a 6 port, triple speed, gigabit Industrial Ethernet Switch with 4x 10/100/1000TX RJ45 ports and 2x 1000FX SFP ports Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect Application Factory Automation, Process Control or Process Industry Networking Industrial Ethernet IP enabled devices such as meters, valves or drives SCADA Energy Networks

L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives.

Features

  • IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails
  • IES-2206G-SFP is a 6 port, triple speed, gigabit Industrial Ethernet Switch with 4x 10/100/1000TX RJ45 ports and 2x 1000FX SFP ports
  • Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF
  • Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately)
  • Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect

Application

  • Factory Automation, Process Control or Process Industry Networking
  • Industrial Ethernet
  • IP enabled devices such as meters, valves or drives
  • SCADA
  • Energy Networks
Supplier's Site
Ethernet Switch, Rj45X4/ Sfpx2, Din Rail; No. Of Ports L-Com - 32AH7729 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X4/ Sfpx2, Din Rail; No. Of Ports L-Com
32AH7729
Ethernet Switch, Rj45X4/ Sfpx2, Din Rail; No. Of Ports L-Com 32AH7729
ETHERNET SWITCH, RJ45X4/ SFPX2, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X4/ SFPX2, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number IES-2206G-SFP 32AH7729
Product Name IES-Series 6 Port Industrial Ethernet Switch 4x RJ45 10/100/1000TX 2x SFP 1000FX Ethernet Switch, Rj45X4/ Sfpx2, Din Rail; No. Of Ports L-Com
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA1-MPM-EPL-G - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details