L-com, Inc. 2.4 GHz Outdoor Wireless RS-232 Bridge AVL-AW2400R2-PAIR

Description
The AW2400R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations. Most cables used for RS-232 are limited to about 50 feet, with expensive low capacitance cable extending the range to perhaps 1000 feet. This wireless link can travel up to 30 miles line-of-sight and with excellent ability to penetrate walls and vegetation. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The radios automatically select the lowest interference RF channel, encrypt the data and seamlessly transmit it, looking just like a direct RS-232 cable to the rest of the system. Each radio in the pair is packaged in a rugged, weatherproof outdoor enclosure that is equally at home up in the factory ceiling or atop a power pole. They are pre-configured as a matched pair with common baud rate and encryption keys. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400R2-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 9,600 to 115,200 bps data rate with up to 40 mile range Easy re-configuration and performance monitoring through a built-in USB port Rugged outdoor package meeting IP66 Standard with sealing gland for wiring 29 narrow-band channels in the 2.4 GHz band for excellent interference avoidance Includes: (2) Outdoor wireless RS-232 radios (2) AW2-2400 Omnidirectional Antennas (2) RJ-45 to Screw Terminal 30 foot cables (2) DB-9 Female to Screw Terminal breakout adapters (2) 20" USB to Mini-USB Adapter Cables (2) 120VAC to 12 VDC Power Supplies Application Wireless bridge for RS-232 serial devices
Datasheet
Description
The AW2400R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations. Most cables used for RS-232 are limited to about 50 feet, with expensive low capacitance cable extending the range to perhaps 1000 feet. This wireless link can travel up to 30 miles line-of-sight and with excellent ability to penetrate walls and vegetation. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The radios automatically select the lowest interference RF channel, encrypt the data and seamlessly transmit it, looking just like a direct RS-232 cable to the rest of the system. Each radio in the pair is packaged in a rugged, weatherproof outdoor enclosure that is equally at home up in the factory ceiling or atop a power pole. They are pre-configured as a matched pair with common baud rate and encryption keys. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400R2-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 9,600 to 115,200 bps data rate with up to 40 mile range Easy re-configuration and performance monitoring through a built-in USB port Rugged outdoor package meeting IP66 Standard with sealing gland for wiring 29 narrow-band channels in the 2.4 GHz band for excellent interference avoidance Includes: (2) Outdoor wireless RS-232 radios (2) AW2-2400 Omnidirectional Antennas (2) RJ-45 to Screw Terminal 30 foot cables (2) DB-9 Female to Screw Terminal breakout adapters (2) 20" USB to Mini-USB Adapter Cables (2) 120VAC to 12 VDC Power Supplies Application Wireless bridge for RS-232 serial devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Outdoor Wireless RS-232 Bridge - AVL-AW2400R2-PAIR - L-com, Inc.
North Andover, MA, United States
2.4 GHz Outdoor Wireless RS-232 Bridge
AVL-AW2400R2-PAIR
2.4 GHz Outdoor Wireless RS-232 Bridge AVL-AW2400R2-PAIR
The AW2400R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations. Most cables used for RS-232 are limited to about 50 feet, with expensive low capacitance cable extending the range to perhaps 1000 feet. This wireless link can travel up to 30 miles line-of-sight and with excellent ability to penetrate walls and vegetation. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The radios automatically select the lowest interference RF channel, encrypt the data and seamlessly transmit it, looking just like a direct RS-232 cable to the rest of the system. Each radio in the pair is packaged in a rugged, weatherproof outdoor enclosure that is equally at home up in the factory ceiling or atop a power pole. They are pre-configured as a matched pair with common baud rate and encryption keys. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400R2-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 9,600 to 115,200 bps data rate with up to 40 mile range Easy re-configuration and performance monitoring through a built-in USB port Rugged outdoor package meeting IP66 Standard with sealing gland for wiring 29 narrow-band channels in the 2.4 GHz band for excellent interference avoidance Includes: (2) Outdoor wireless RS-232 radios (2) AW2-2400 Omnidirectional Antennas (2) RJ-45 to Screw Terminal 30 foot cables (2) DB-9 Female to Screw Terminal breakout adapters (2) 20" USB to Mini-USB Adapter Cables (2) 120VAC to 12 VDC Power Supplies Application Wireless bridge for RS-232 serial devices

The AW2400R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations. Most cables used for RS-232 are limited to about 50 feet, with expensive low capacitance cable extending the range to perhaps 1000 feet. This wireless link can travel up to 30 miles line-of-sight and with excellent ability to penetrate walls and vegetation.
The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.
The radios automatically select the lowest interference RF channel, encrypt the data and seamlessly transmit it, looking just like a direct RS-232 cable to the rest of the system. Each radio in the pair is packaged in a rugged, weatherproof outdoor enclosure that is equally at home up in the factory ceiling or atop a power pole. They are pre-configured as a matched pair with common baud rate and encryption keys.
This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400R2-EVAL Evaluation Kit.
AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 9,600 to 115,200 bps data rate with up to 40 mile range
  • Easy re-configuration and performance monitoring through a built-in USB port
  • Rugged outdoor package meeting IP66 Standard with sealing gland for wiring
  • 29 narrow-band channels in the 2.4 GHz band for excellent interference avoidance
  • Includes: (2) Outdoor wireless RS-232 radios (2) AW2-2400 Omnidirectional Antennas (2) RJ-45 to Screw Terminal 30 foot cables (2) DB-9 Female to Screw Terminal breakout adapters (2) 20" USB to Mini-USB Adapter Cables (2) 120VAC to 12 VDC Power Supplies

Application

  • Wireless bridge for RS-232 serial devices
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW2400R2-PAIR
Product Name 2.4 GHz Outdoor Wireless RS-232 Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-MOD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details