L-com, Inc. 5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit AVL-AW58103HTS

Description
AvaLAN has expanded its AW58100 wireless radio product line to include an 802.3af Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58100 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58103HTS directional flat panel antenna version provides two cross polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections. For complete product specifications and manuals, click on the Downloads tab. Features 25 Watts of 802.3af power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Maximum legal transmit power – 1 Watt Up to 60 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 5 miles for AW58100HTA/AW58103HT S point-to-multipoint configuration Rugged outdoor enclosure meets IP66 Standard
Datasheet
Description
AvaLAN has expanded its AW58100 wireless radio product line to include an 802.3af Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58100 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58103HTS directional flat panel antenna version provides two cross polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections. For complete product specifications and manuals, click on the Downloads tab. Features 25 Watts of 802.3af power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Maximum legal transmit power – 1 Watt Up to 60 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 5 miles for AW58100HTA/AW58103HT S point-to-multipoint configuration Rugged outdoor enclosure meets IP66 Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit - AVL-AW58103HTS - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit
AVL-AW58103HTS
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit AVL-AW58103HTS
AvaLAN has expanded its AW58100 wireless radio product line to include an 802.3af Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58100 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58103HTS directional flat panel antenna version provides two cross polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections. For complete product specifications and manuals, click on the Downloads tab. Features 25 Watts of 802.3af power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Maximum legal transmit power – 1 Watt Up to 60 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 5 miles for AW58100HTA/AW58103HT S point-to-multipoint configuration Rugged outdoor enclosure meets IP66 Standard

AvaLAN has expanded its AW58100 wireless radio product line to include an 802.3af Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables.
This product is fully compatible with the other models in the AW58100 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates.
This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The AW58103HTS directional flat panel antenna version provides two cross polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 25 Watts of 802.3af power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device
  • Maximum legal transmit power – 1 Watt
  • Up to 60 Mbps Ethernet data rate to support high resolution cameras
  • Line-of-sight range up to 5 miles for AW58100HTA/AW58103HTS point-to-multipoint configuration
  • Rugged outdoor enclosure meets IP66 Standard
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58103HTS
Product Name 5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

NEMA TS2 Certified Industrial PoE++ Switches - 9060-4GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details