XP Power Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 9 10 11 12 13 14 15 16 17
Product Name Notes
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
• 150 Watts • Medical Approvals • 3.2” x 5” Footprint • Fits 1U Applications • High Efficiency • 3 Year Warranty
• 175 Watts • 200 W Peak Rating • Up to 120 W Convection Cooled • Industrial & Medical Approvals • Low Leakage Current • Class I & II Applications...
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty...
• 3.2” x 5” Footprint • Fits 1U Applications • Low Leakage Current Option • Up to 600 W Peak Power • Single & Dual Outputs • Top Fan &
• 300 Watts • 3.2” x 5” Footprint • High Efficiency • Up to 600 W Peak Power • Single & Dual Outputs • 3 Year Warranty
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year...
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share...
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
• High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • Fan Fail & Power Good Signals • Fits...
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option •
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up...
SDL400 Series AC-DC Power Supply 400 Watts Single & Dual Outputs Up to 700 W Peak Power Fan Fail & Power Good Signals Variable Speed Fan Low Leakage Current Option...

<< Prev Next >>