XP Power DC DC Converters QSB40024S28

Description
Isolated Module DC DC Converter 1 Output 28V 14.3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 14.3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4180-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4180-ND
DC DC Converters 1470-4180-ND
Isolated Module DC DC Converter 1 Output 28V 14.3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 14.3A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 400W, 28V, 14.3A; Power Supply Approvals Xp Power - 82X2440 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 400W, 28V, 14.3A; Power Supply Approvals Xp Power
82X2440
Dc/dc Converter, 400W, 28V, 14.3A; Power Supply Approvals Xp Power 82X2440
DC/DC CONVERTER, 400W, 28V, 14.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:14.3A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC/DC CONVERTER, 400W, 28V, 14.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:14.3A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 400W, 28V, 14.3A; No. Of Outputs Xp Power - 36AJ4098 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 400W, 28V, 14.3A; No. Of Outputs Xp Power
36AJ4098
Dc-Dc Converter, 400W, 28V, 14.3A; No. Of Outputs Xp Power 36AJ4098
DC-DC CONVERTER, 400W, 28V, 14.3A; No. of Outputs:1 Output; Output Power Max:400W; Output Voltage - Output 1:28V; Output Current - Output 1:14.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 400W, 28V, 14.3A; No. of Outputs:1 Output; Output Power Max:400W; Output Voltage - Output 1:28V; Output Current - Output 1:14.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4180-ND 82X2440
Product Name DC DC Converters Dc/dc Converter, 400W, 28V, 14.3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 14.3 amps 14.3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data