XP Power Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3... | |
| • 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3... | |
| • 200-600 Watts • 200 and 400 W Regulated Outputs • Optional Non-Regulated Conditioned Rail • Optional Non-Regulated Conditioned Rail • MIL-STD-1275A/B/C/D • 3 Year Warranty | |
| • 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty... | |
| • 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year... | |
| • 400-600 Watts • 400 W Regulated Output • Optional 200 W Non-regulated Conditioned Rail • 1 to 4 Configurable Outputs • Input Voltage to MIL-STD-1275A/B/C/D • EMI to MIL-STD-461E... | |
| • 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby... | |
| • 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty... | |
| • 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100... | |
| • 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • | |
| • 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • | |
| • 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty... | |
| • Compact Size - High Power Density • Rugged Design for Defense Applications • Universal Input • Wide Operating Temperature • MIL-STD-461E • Convection-cooled • Manufactured in the USA | |
| • Configurable for Fast Time to Market • Industrial/IT & Medical Approvals • All Outputs Isolated • Low Profile 1U Applications • Wide Voltage Adjustment Range • SEMI F47 Certified... | |
| 1200 Watts Configurable Power Supply Low Profile for 1U Applications Medical & IT Approvals Power from 850 W at Low Line to 1200 W at High Line Output Voltages from... | |
| Configurable Power Supply Low Profile for 1U Applications Medical & IT Approvals Power from 850 W at Low Line to 1200 W at High Line Output Voltages from 3V3 to... |
| << Prev | Next >> |