XP Power DC DC Converters RDH30072WS24

Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4584-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4584-ND
DC DC Converters 1470-4584-ND
Isolated Module DC DC Converter 1 Output 24V 12.5A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 12.5A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Xp Power - 50AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Xp Power
50AC8651
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Xp Power 50AC8651
DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4584-ND 50AC8651
Product Name DC DC Converters Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6849-ea-pu-11500-120-6u-60000w-32068 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details