XP Power DC DC Converters RDQ150110S24

Description
Isolated Module DC DC Converter 1 Output 24V 6.5A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 6.5A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2578-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2578-ND
DC DC Converters 1470-2578-ND
Isolated Module DC DC Converter 1 Output 24V 6.5A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 6.5A 66V - 160V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 24V, 6.5A; Power Supply Approvals Xp Power - 47X2724 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 24V, 6.5A; Power Supply Approvals Xp Power
47X2724
Dc/dc Converter, 150W, 24V, 6.5A; Power Supply Approvals Xp Power 47X2724
DC/DC CONVERTER, 150W, 24V, 6.5A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Depth:61mmRoHS Compliant: Yes

DC/DC CONVERTER, 150W, 24V, 6.5A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Depth:61mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2578-ND 47X2724
Product Name DC DC Converters Dc/dc Converter, 150W, 24V, 6.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 6.5 amps 6.5 amps
Unlock Full Specs
to access all available technical data