XP Power QSB350 Series DC/DC Converter QSB35048S28

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB350 Series DC/DC Converter - QSB35048S28 - XP Power
Sunnyvale, CA, USA
QSB350 Series DC/DC Converter
QSB35048S28
QSB350 Series DC/DC Converter QSB35048S28
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4175-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4175-ND
DC DC Converters 1470-4175-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 350W, 28V, 12.5A; Power Supply Approvals Xp Power - 82X2434 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 350W, 28V, 12.5A; Power Supply Approvals Xp Power
82X2434
Dc/dc Converter, 350W, 28V, 12.5A; Power Supply Approvals Xp Power 82X2434
DC/DC CONVERTER, 350W, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 350W, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB35048S28 1470-4175-ND 82X2434
Product Name QSB350 Series DC/DC Converter DC DC Converters Dc/dc Converter, 350W, 28V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 51301707 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details