XP Power QSB600 Series DC/DC Converter QSB60024S28

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB600 Series DC/DC Converter - QSB60024S28 - XP Power
Sunnyvale, CA, USA
QSB600 Series DC/DC Converter
QSB60024S28
QSB600 Series DC/DC Converter QSB60024S28
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-QSB60024S28-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QSB60024S28-ND
DC DC Converters 1470-QSB60024S28-ND
Isolated Module DC DC Converter 1 Output 28V 21.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 21.5A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 600W, 28V, 21.5A; Power Supply Approvals Xp Power - 82X2443 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 600W, 28V, 21.5A; Power Supply Approvals Xp Power
82X2443
Dc/dc Converter, 600W, 28V, 21.5A; Power Supply Approvals Xp Power 82X2443
DC/DC CONVERTER, 600W, 28V, 21.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC/DC CONVERTER, 600W, 28V, 21.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB60024S28 1470-QSB60024S28-ND 82X2443
Product Name QSB600 Series DC/DC Converter DC DC Converters Dc/dc Converter, 600W, 28V, 21.5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details