XP Power DC DC Converters RDH30072WS05

Description
Isolated Module DC DC Converter 1 Output 5V 60A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 60A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4582-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4582-ND
DC DC Converters 1470-4582-ND
Isolated Module DC DC Converter 1 Output 5V 60A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 60A 43V - 160V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDH30072WS05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDH30072WS05
Power Supplies - Board Mount - DC DC Converters RDH30072WS05
DC DC CONVERTER 5V 300W

DC DC CONVERTER 5V 300W

Supplier's Site
Dc-Dc Converter, 5V, 60A; Power Supply Approvals Xp Power - 50AC8649 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 60A; Power Supply Approvals Xp Power
50AC8649
Dc-Dc Converter, 5V, 60A; Power Supply Approvals Xp Power 50AC8649
DC-DC CONVERTER, 5V, 60A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 60A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4582-ND RDH30072WS05 50AC8649
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 60A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 60 amps 60 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - CC6-0305SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers