XP Power DC DC Converters RDL100110S48

Description
Isolated Module DC DC Converter 1 Output 48V 2.08A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 2.08A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4607-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4607-ND
DC DC Converters 1470-4607-ND
Isolated Module DC DC Converter 1 Output 48V 2.08A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 2.08A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 2.08A; Power Supply Approvals Xp Power - 57AC5684 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 2.08A; Power Supply Approvals Xp Power
57AC5684
Dc-Dc Converter, 48V, 2.08A; Power Supply Approvals Xp Power 57AC5684
DC-DC CONVERTER, 48V, 2.08A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 2.08A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 48V, 2.08A; No. Of Outputs Xp Power - 60AC3780 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 2.08A; No. Of Outputs Xp Power
60AC3780
Dc-Dc Converter, 48V, 2.08A; No. Of Outputs Xp Power 60AC3780
DC-DC CONVERTER, 48V, 2.08A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 2.08A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4607-ND 57AC5684
Product Name DC DC Converters Dc-Dc Converter, 48V, 2.08A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2.08 amps 2.08 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details