XP Power DC DC Converters RDH60072WS24

Description
Isolated Module DC DC Converter 1 Output 24V 25A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 25A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4588-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4588-ND
DC DC Converters 1470-4588-ND
Isolated Module DC DC Converter 1 Output 24V 25A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 25A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 25A; Power Supply Approvals Xp Power - 50AC8654 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 25A; Power Supply Approvals Xp Power
50AC8654
Dc-Dc Converter, 24V, 25A; Power Supply Approvals Xp Power 50AC8654
DC-DC CONVERTER, 24V, 25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4588-ND 50AC8654
Product Name DC DC Converters Dc-Dc Converter, 24V, 25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details