• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 24V 3.12A 18V - 75V Input
DC/DC CONVERTER, 75W, 24V, 3.12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | QSB7548S24 | 1470-4124-ND | 82X2454 |
| Product Name | QSB75 Series DC Power Supply | DC DC Converters | Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Applications | Instrumentation, Industrial | ||
| Features | Base Plate Cooled | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |