XP Power DC DC Converters RDL100110S12

Description
Isolated Module DC DC Converter 1 Output 12V 8.03A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.03A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4604-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4604-ND
DC DC Converters 1470-4604-ND
Isolated Module DC DC Converter 1 Output 12V 8.03A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 8.03A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 8.3A; Power Supply Approvals Xp Power - 57AC5681 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 8.3A; Power Supply Approvals Xp Power
57AC5681
Dc-Dc Converter, 12V, 8.3A; Power Supply Approvals Xp Power 57AC5681
DC-DC CONVERTER, 12V, 8.3A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 8.3A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 8.3A; No. Of Outputs Xp Power - 60AC3777 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 8.3A; No. Of Outputs Xp Power
60AC3777
Dc-Dc Converter, 12V, 8.3A; No. Of Outputs Xp Power 60AC3777
DC-DC CONVERTER, 12V, 8.3A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 8.3A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4604-ND 57AC5681
Product Name DC DC Converters Dc-Dc Converter, 12V, 8.3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 8.03 amps 8.3 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1720798 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details