XP Power DC DC Converters QSB40024S24

Description
Isolated Module DC DC Converter 1 Output 24V 16.6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 16.6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4179-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4179-ND
DC DC Converters 1470-4179-ND
Isolated Module DC DC Converter 1 Output 24V 16.6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 16.6A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 400W, 24V, 16.6A; Power Supply Approvals Xp Power - 82X2439 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 400W, 24V, 16.6A; Power Supply Approvals Xp Power
82X2439
Dc/dc Converter, 400W, 24V, 16.6A; Power Supply Approvals Xp Power 82X2439
DC/DC CONVERTER, 400W, 24V, 16.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:16.6A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC/DC CONVERTER, 400W, 24V, 16.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:16.6A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4179-ND 82X2439
Product Name DC DC Converters Dc/dc Converter, 400W, 24V, 16.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 16.6 amps 16.6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-0C3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2424N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 24 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details