XP Power DC DC Converters QSC15048S48

Description
Isolated Module DC DC Converter 1 Output 48V 3.2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 3.2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QSC15048S48-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QSC15048S48-ND
DC DC Converters 1470-QSC15048S48-ND
Isolated Module DC DC Converter 1 Output 48V 3.2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 48V 3.2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power - 49AC1707 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power
49AC1707
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power 49AC1707
DC-DC CONVERTER, 48V, 3.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 3.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QSC15048S48-ND 49AC1707
Product Name DC DC Converters Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data