XP Power DC DC Converters RDH60072WS28

Description
Isolated Module DC DC Converter 1 Output 28V 21.4A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 21.4A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4589-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4589-ND
DC DC Converters 1470-4589-ND
Isolated Module DC DC Converter 1 Output 28V 21.4A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 28V 21.4A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 21.4A; Power Supply Approvals Xp Power - 50AC8655 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 21.4A; Power Supply Approvals Xp Power
50AC8655
Dc-Dc Converter, 28V, 21.4A; Power Supply Approvals Xp Power 50AC8655
DC-DC CONVERTER, 28V, 21.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:21.4A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 21.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:21.4A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4589-ND 50AC8655
Product Name DC DC Converters Dc-Dc Converter, 28V, 21.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 21.4 amps 21.4 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6888-ea-pu-10500-180-4u-wc-32107 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details