XP Power DC DC Converters RDQ100110S05

Description
Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 54X5474, is a quarter brick device designed for high efficiency and reliability in various applications. It operates within an input voltage range of 66-160 VDC and provides adjustable output options of 5V, 12V, and 24V, with maximum output currents of 30A, 12.5A, and 6.5A respectively. The converter features an efficiency rating of up to 92.5% and includes protections for overvoltage, short circuit, and thermal shutdown. This model supports remote on/off functionality and remote sensing, enhancing its usability in complex systems. The operating temperature range is from -40°C to +100°C, making it suitable for harsh environments. The converter is compliant with RoHS standards and has a high isolation voltage of 2250 VDC, ensuring safety in sensitive applications. Its compact design and through-hole mounting facilitate easy integration into various circuit boards.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 54X5474, is a quarter brick device designed for high efficiency and reliability in various applications. It operates within an input voltage range of 66-160 VDC and provides adjustable output options of 5V, 12V, and 24V, with maximum output currents of 30A, 12.5A, and 6.5A respectively. The converter features an efficiency rating of up to 92.5% and includes protections for overvoltage, short circuit, and thermal shutdown. This model supports remote on/off functionality and remote sensing, enhancing its usability in complex systems. The operating temperature range is from -40°C to +100°C, making it suitable for harsh environments. The converter is compliant with RoHS standards and has a high isolation voltage of 2250 VDC, ensuring safety in sensitive applications. Its compact design and through-hole mounting facilitate easy integration into various circuit boards.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2573-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2573-ND
DC DC Converters 1470-2573-ND
Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power - 47X2719 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power
47X2719
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power 47X2719
DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power - 54X5474 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power
54X5474
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power 54X5474
Isolated Board Mount DC/DC Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2573-ND 47X2719 54X5474
Product Name DC DC Converters Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10360-240-4u-27142 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details