XP Power DC DC Converters RDQ150110S12

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2577-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2577-ND
DC DC Converters 1470-2577-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 66V - 160V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power - 47X2723 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power
47X2723
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power 47X2723
DC/DC CONVERTER, 150W, 12V, 12.5A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 150W, 12V, 12.5A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2577-ND 47X2723
Product Name DC DC Converters Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Power Supply - 112878513 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details