XP Power DC DC Converters QSC15024S48

Description
Isolated Module DC DC Converter 1 Output 48V 3.2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 3.2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QSC15024S48-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QSC15024S48-ND
DC DC Converters 1470-QSC15024S48-ND
Isolated Module DC DC Converter 1 Output 48V 3.2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 3.2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power - 49AC1702 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power
49AC1702
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power 49AC1702
DC-DC CONVERTER, 48V, 3.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 3.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QSC15024S48-ND 49AC1702
Product Name DC DC Converters Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6945-ea-bt-20060-1000-4u-32164 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details