XP Power DC DC Converters RDL100110S15

Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4605-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4605-ND
DC DC Converters 1470-4605-ND
Isolated Module DC DC Converter 1 Output 15V 6.7A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 15V 6.7A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 6.7A; Power Supply Approvals Xp Power - 57AC5682 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 6.7A; Power Supply Approvals Xp Power
57AC5682
Dc-Dc Converter, 15V, 6.7A; Power Supply Approvals Xp Power 57AC5682
DC-DC CONVERTER, 15V, 6.7A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 6.7A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4605-ND 57AC5682
Product Name DC DC Converters Dc-Dc Converter, 15V, 6.7A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 6.7 amps 6.7 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data