XP Power DC DC Converters QSC15024S05

Description
Isolated Module DC DC Converter 1 Output 5V 30A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 30A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4545-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4545-ND
DC DC Converters 1470-4545-ND
Isolated Module DC DC Converter 1 Output 5V 30A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 30A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 30A; Power Supply Approvals Xp Power - 49AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 30A; Power Supply Approvals Xp Power
49AC1698
Dc-Dc Converter, 5V, 30A; Power Supply Approvals Xp Power 49AC1698
DC-DC CONVERTER, 5V, 30A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 30A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4545-ND 49AC1698
Product Name DC DC Converters Dc-Dc Converter, 5V, 30A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 203L-5kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7548 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers