XP Power DC DC Converters RDE2024S12

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 13V - 70V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 13V - 70V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4738-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4738-ND
DC DC Converters 1470-4738-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 13V - 70V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 13V - 70V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power - 78AC7896 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
78AC7896
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power 78AC7896
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4738-ND 78AC7896
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 13.0 to 70.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details
DC Power Supply - SRL60-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details