XP Power QSB75 Series DC Power Supply QSB7524S24

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB75 Series DC Power Supply - QSB7524S24 - XP Power
Sunnyvale, CA, USA
QSB75 Series DC Power Supply
QSB7524S24
QSB75 Series DC Power Supply QSB7524S24
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4119-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4119-ND
DC DC Converters 1470-4119-ND
Isolated Module DC DC Converter 1 Output 24V 3.12A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 3.12A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power - 82X2449 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power
82X2449
Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power 82X2449
DC/DC CONVERTER, 75W, 24V, 3.12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 24V, 3.12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 75W, 24V, 3.12A; No. Of Outputs Xp Power - 36AJ4102 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 75W, 24V, 3.12A; No. Of Outputs Xp Power
36AJ4102
Dc-Dc Converter, 75W, 24V, 3.12A; No. Of Outputs Xp Power 36AJ4102
DC-DC CONVERTER, 75W, 24V, 3.12A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 75W, 24V, 3.12A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB7524S24 1470-4119-ND 82X2449
Product Name QSB75 Series DC Power Supply DC DC Converters Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 152A-1.5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7524 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 3.2 amps
View Details