XP Power DC DC Converters RDE20110S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 42V - 176V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 42V - 176V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4733-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4733-ND
DC DC Converters 1470-4733-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 42V - 176V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 42V - 176V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power - 78AC7891 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power
78AC7891
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power 78AC7891
DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4733-ND 78AC7891
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 42.0 to 176.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details