XP Power Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17
Product Name Notes
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty

<< Prev Next >>