XP Power DC DC Converters RDQ100110S24

Description
Isolated Module DC DC Converter 1 Output 24V 4.2A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 4.2A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2575-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2575-ND
DC DC Converters 1470-2575-ND
Isolated Module DC DC Converter 1 Output 24V 4.2A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 4.2A 66V - 160V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDQ100110S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDQ100110S24
Power Supplies - Board Mount - DC DC Converters RDQ100110S24
DC DC CONVERTER 24V 100W

DC DC CONVERTER 24V 100W

Supplier's Site
Dc/dc Converter, 100W, 24V, 4.2A; Power Supply Approvals Xp Power - 47X2721 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 24V, 4.2A; Power Supply Approvals Xp Power
47X2721
Dc/dc Converter, 100W, 24V, 4.2A; Power Supply Approvals Xp Power 47X2721
DC/DC CONVERTER, 100W, 24V, 4.2A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 24V, 4.2A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power - 54X5476 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power
54X5476
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power 54X5476
Isolated Board Mount DC/DC Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2575-ND RDQ100110S24 47X2721 54X5476
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 100W, 24V, 4.2A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 4.2 amps 4.2 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details