XP Power QSB75 Series DC Power Supply QSB7548S15

Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSB75 Series DC Power Supply - QSB7548S15 - XP Power
Sunnyvale, CA, USA
QSB75 Series DC Power Supply
QSB7548S15
QSB75 Series DC Power Supply QSB7548S15
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty

• 75-350 Watts
• Wide Input Range
• Industry Standard Packages
• -40 °C to +100 °C Operating Temperature
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4123-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4123-ND
DC DC Converters 1470-4123-ND
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power - 82X2453 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power
82X2453
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power 82X2453
DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - QSB7548S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
QSB7548S15
Power Supplies - Board Mount - DC DC Converters QSB7548S15
DC DC CONVERTER 15V 75W

DC DC CONVERTER 15V 75W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number QSB7548S15 1470-4123-ND 82X2453 QSB7548S15
Product Name QSB75 Series DC Power Supply DC DC Converters Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Features Base Plate Cooled
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6874-ea-pul-11000-80-4u-30000w-32093 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - LS2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details