XP Power DC DC Converters QSC15024S24

Description
Isolated Module DC DC Converter 1 Output 24V 6.3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 6.3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4547-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4547-ND
DC DC Converters 1470-4547-ND
Isolated Module DC DC Converter 1 Output 24V 6.3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 6.3A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power - 49AC1700 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power
49AC1700
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power 49AC1700
DC-DC CONVERTER, 24V, 6.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 6.3A; No. Of Outputs Xp Power - 47AC9683 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6.3A; No. Of Outputs Xp Power
47AC9683
Dc-Dc Converter, 24V, 6.3A; No. Of Outputs Xp Power 47AC9683
DC-DC CONVERTER, 24V, 6.3A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6.3A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4547-ND 49AC1700
Product Name DC DC Converters Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details