XP Power DC DC Converters RDF2572S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4743-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4743-ND
DC DC Converters 1470-4743-ND
Isolated Module DC DC Converter 1 Output 15V 1.67A 16V - 160V Input

Isolated Module DC DC Converter 1 Output 15V 1.67A 16V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power - 78AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
78AC7901
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power 78AC7901
DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4743-ND 78AC7901
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 16.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details