XP Power DC DC Converters RDQ100110S12

Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2574-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2574-ND
DC DC Converters 1470-2574-ND
Isolated Module DC DC Converter 1 Output 12V 8.4A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 8.4A 66V - 160V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDQ100110S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDQ100110S12
Power Supplies - Board Mount - DC DC Converters RDQ100110S12
DC DC CONVERTER 12V 100W

DC DC CONVERTER 12V 100W

Supplier's Site
Dc/dc Converter, 100W, 12V, 8.4A; Power Supply Approvals Xp Power - 47X2720 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 12V, 8.4A; Power Supply Approvals Xp Power
47X2720
Dc/dc Converter, 100W, 12V, 8.4A; Power Supply Approvals Xp Power 47X2720
DC/DC CONVERTER, 100W, 12V, 8.4A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 12V, 8.4A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power - 54X5475 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power
54X5475
Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power 54X5475
Isolated Board Mount DC/DC Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2574-ND RDQ100110S12 47X2720 54X5475
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 100W, 12V, 8.4A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Quarter Brick, Fixed, Adjustable, Through Hole, 100 W Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 8.4 amps 8.4 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-200-27-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details