XP Power DC DC Converters RDE2024D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 666mA, 666mA 13V - 70V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 666mA, 666mA 13V - 70V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4736-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4736-ND
DC DC Converters 1470-4736-ND
Isolated Module DC DC Converter 2 Output 15V -15V 666mA, 666mA 13V - 70V Input

Isolated Module DC DC Converter 2 Output 15V -15V 666mA, 666mA 13V - 70V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power - 78AC7894 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power
78AC7894
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power 78AC7894
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4736-ND 78AC7894
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6660 amps 0.6660 amps
Unlock Full Specs
to access all available technical data

Similar Products