XP Power DC DC Converters RDE03110D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 40V - 160V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 40V - 160V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RDE03 series DC-DC converter from XP Power features a dual output configuration with a maximum output power of 3W. It operates within a wide input voltage range of 9-36 VDC, 18-75 VDC, or 40-160 VDC, making it suitable for various applications, including railway systems. The converter provides regulated output voltages of ±12V or ±15V, with output currents of up to 125 mA for ±12V and 100 mA for ±15V. This model offers reinforced isolation of 3000 VAC and operates efficiently across a temperature range of -40 °C to +105 °C, maintaining full power output at 80 °C. It complies with EN50155 and IEC60571 standards, ensuring reliability in railway applications. The device includes features such as overload and short circuit protection, with a typical efficiency of around 83-85%. The compact dimensions of 1.25 x 0.8 x 0.47 inches make it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The RDE03 series DC-DC converter from XP Power features a dual output configuration with a maximum output power of 3W. It operates within a wide input voltage range of 9-36 VDC, 18-75 VDC, or 40-160 VDC, making it suitable for various applications, including railway systems. The converter provides regulated output voltages of ±12V or ±15V, with output currents of up to 125 mA for ±12V and 100 mA for ±15V. This model offers reinforced isolation of 3000 VAC and operates efficiently across a temperature range of -40 °C to +105 °C, maintaining full power output at 80 °C. It complies with EN50155 and IEC60571 standards, ensuring reliability in railway applications. The device includes features such as overload and short circuit protection, with a typical efficiency of around 83-85%. The compact dimensions of 1.25 x 0.8 x 0.47 inches make it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4567-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4567-ND
DC DC Converters 1470-4567-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 40V - 160V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power - 50AC8634 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power
50AC8634
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power 50AC8634
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4567-ND 50AC8634
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10080-170-3u-27149 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details