XP Power DC DC Converters RDH60072WS48

Description
Isolated Module DC DC Converter 1 Output 48V 12.5A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 12.5A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4590-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4590-ND
DC DC Converters 1470-4590-ND
Isolated Module DC DC Converter 1 Output 48V 12.5A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 12.5A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power - 50AC8656 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power
50AC8656
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power 50AC8656
DC-DC CONVERTER, 48V, 12.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 12.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4590-ND 50AC8656
Product Name DC DC Converters Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details