XP Power DC DC Converters RDH30072WS48

Description
Isolated Module DC DC Converter 1 Output 48V 6.25A 43V - 160V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 48V 6.25A 43V - 160V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RDH300 Series DC-DC Converter, specifically the model RDH30072WS48, provides a single output of 48V at a maximum current of 6.25A, delivering up to 300W of power. It features a wide input voltage range of 43V to 160V, making it suitable for various applications, including railway systems, as it complies with EN50155 standards. The converter operates efficiently with a typical efficiency of 89% and includes protections for overload and short circuits. It supports remote on/off functionality and has a temperature operating range from -40°C to +100°C. The device is designed with a compact 1/2 brick form factor, measuring 2.4 x 2.28 x 0.5 inches, and weighs approximately 0.25 lbs (114 g). It also offers 3000 VDC isolation between input and output, ensuring safe operation in demanding environments.

Datasheet Summary
Powered by GS/AI

The RDH300 Series DC-DC Converter, specifically the model RDH30072WS48, provides a single output of 48V at a maximum current of 6.25A, delivering up to 300W of power. It features a wide input voltage range of 43V to 160V, making it suitable for various applications, including railway systems, as it complies with EN50155 standards. The converter operates efficiently with a typical efficiency of 89% and includes protections for overload and short circuits. It supports remote on/off functionality and has a temperature operating range from -40°C to +100°C. The device is designed with a compact 1/2 brick form factor, measuring 2.4 x 2.28 x 0.5 inches, and weighs approximately 0.25 lbs (114 g). It also offers 3000 VDC isolation between input and output, ensuring safe operation in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4586-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4586-ND
DC DC Converters 1470-4586-ND
Isolated Module DC DC Converter 1 Output 48V 6.25A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 6.25A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 6.25A; Power Supply Approvals Xp Power - 50AC8652 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 6.25A; Power Supply Approvals Xp Power
50AC8652
Dc-Dc Converter, 48V, 6.25A; Power Supply Approvals Xp Power 50AC8652
DC-DC CONVERTER, 48V, 6.25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 6.25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4586-ND 50AC8652
Product Name DC DC Converters Dc-Dc Converter, 48V, 6.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 6.25 amps 6.25 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10360-240-4u-27625 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details