XP Power DC DC Converters RDQ150110S05

Description
Isolated Module DC DC Converter 1 Output 5V 30A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 30A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2576-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2576-ND
DC DC Converters 1470-2576-ND
Isolated Module DC DC Converter 1 Output 5V 30A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 30A 66V - 160V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power - 47X2722 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power
47X2722
Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power 47X2722
DC/DC CONVERTER, 150W, 5V, 30A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 150W, 5V, 30A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2576-ND 47X2722
Product Name DC DC Converters Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DC-DC Converters - CCG1R5-24-05SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1005 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers