XP Power DC DC Converters QSB40024S05

Description
Isolated Module DC DC Converter 1 Output 5V 80A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 80A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4177-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4177-ND
DC DC Converters 1470-4177-ND
Isolated Module DC DC Converter 1 Output 5V 80A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 80A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 400W, 5V, 80A; Power Supply Approvals Xp Power - 82X2437 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 400W, 5V, 80A; Power Supply Approvals Xp Power
82X2437
Dc/dc Converter, 400W, 5V, 80A; Power Supply Approvals Xp Power 82X2437
DC/DC CONVERTER, 400W, 5V, 80A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:80A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC/DC CONVERTER, 400W, 5V, 80A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:80A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4177-ND 82X2437
Product Name DC DC Converters Dc/dc Converter, 400W, 5V, 80A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 80 amps 80 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2258-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details