XP Power DC DC Converters RDE2024S05

Description
Isolated Module DC DC Converter 1 Output 5V 4A 13V - 70V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 13V - 70V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4737-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4737-ND
DC DC Converters 1470-4737-ND
Isolated Module DC DC Converter 1 Output 5V 4A 13V - 70V Input

Isolated Module DC DC Converter 1 Output 5V 4A 13V - 70V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power - 78AC7895 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power
78AC7895
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power 78AC7895
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4737-ND 78AC7895
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details