XP Power DC DC Converters RDE2024S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 13V - 70V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 13V - 70V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4740-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4740-ND
DC DC Converters 1470-4740-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 13V - 70V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 13V - 70V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power - 78AC7898 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power
78AC7898
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power 78AC7898
DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 4.5A; No. Of Outputs Xp Power - 77AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4.5A; No. Of Outputs Xp Power
77AC3854
Dc-Dc Converter, 3.3V, 4.5A; No. Of Outputs Xp Power 77AC3854
DC-DC CONVERTER, 3.3V, 4.5A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 4.5A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4740-ND 78AC7898 77AC3854
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 3.3V, 4.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 4.5 amps 4.5 amps 4.5 amps
DC Input Voltage 13.0 to 70.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details