XP Power DC DC Converters RDF5072WS05

Description
Isolated Module DC DC Converter 1 Output 5V 6A 14V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 14V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4555-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4555-ND
DC DC Converters 1470-4555-ND
Isolated Module DC DC Converter 1 Output 5V 6A 14V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 6A 14V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power - 49AC1708 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power
49AC1708
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power 49AC1708
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4555-ND 49AC1708
Product Name DC DC Converters Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 14.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details