XP Power DC DC Converters QSC15024S12

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4546-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4546-ND
DC DC Converters 1470-4546-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 12.5A; No. Of Outputs Xp Power - 47AC9682 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 12.5A; No. Of Outputs Xp Power
47AC9682
Dc-Dc Converter, 12V, 12.5A; No. Of Outputs Xp Power 47AC9682
DC-DC CONVERTER, 12V, 12.5A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 12.5A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4546-ND 47AC9682
Product Name DC DC Converters Dc-Dc Converter, 12V, 12.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6859-ea-pub-11500-60-4u-30000w-32078 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details