XP Power DC DC Converters RDH30072WS12

Description
Isolated Module DC DC Converter 1 Output 12V 25A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 25A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4583-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4583-ND
DC DC Converters 1470-4583-ND
Isolated Module DC DC Converter 1 Output 12V 25A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 25A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Xp Power - 50AC8650 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Xp Power
50AC8650
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Xp Power 50AC8650
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4583-ND 50AC8650
Product Name DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6897-ea-pu-10920-250-6u-wc-32116 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details