XP Power DC DC Converters RDF5072WS24

Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 14V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 14V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4557-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4557-ND
DC DC Converters 1470-4557-ND
Isolated Module DC DC Converter 1 Output 24V 2.1A 14V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 2.1A 14V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Xp Power - 49AC1710 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Xp Power
49AC1710
Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Xp Power 49AC1710
DC-DC CONVERTER, 24V, 2.1A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.1A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 2.1A; No. Of Outputs Xp Power - 47AC9693 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.1A; No. Of Outputs Xp Power
47AC9693
Dc-Dc Converter, 24V, 2.1A; No. Of Outputs Xp Power 47AC9693
DC-DC CONVERTER, 24V, 2.1A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.1A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4557-ND 49AC1710
Product Name DC DC Converters Dc-Dc Converter, 24V, 2.1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 14.0 to 160.0 volts
Unlock Full Specs
to access all available technical data